CY9BF166MPMC-G-MNE2详情
Infineon CY9BF166MPMC-G-MNE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MPM2-42Y20L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Tray
Base Product Number
CY9BF166
厂商
Infineon Technologies
Product Status
Obsolete
系列
*
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
2NO
知识产权评级
IP66
CY9BF166MPMC-G-MNE2拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。