F1225详情
Infineon F1225重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Operating Temperature-Max
200 °C
Rohs Code
有
Manufacturer Part Number
F1225
Manufacturer
Polyfet RF Devices
Part Life Cycle Code
Obsolete
Ihs Manufacturer
POLYFET R F DEVICES
Risk Rank
5.84
子类别
FET 通用电源
配置
Single
极性/通道类型
N-CHANNEL
最大漏极电流 (Abs) (ID)
8 A
场效应管技术
METAL-OXIDE SEMICONDUCTOR
达到SVHC
unknown
F1225拓展信息








哦! 它是空的。