G3L-205PC-US详情
Infineon G3L-205PC-US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
7.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
6
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
39
Min. permitted bending radius, stationary application/permanent installation
24
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
G3L-205PC-US拓展信息








哦! 它是空的。