GBPC2506AIR详情
Infineon GBPC2506AIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 90
Colour outer sheath
Black
Outer diameter approx.
49.2
Core identification
Colour
Nominal cross section conductor
240
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 2 = stranded
GBPC2506AIR拓展信息








哦! 它是空的。