GTVA261701FA详情
Infineon GTVA261701FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
11
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
63
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
Manufacturer Part Number
GTVA261701FA
Manufacturer
Cree, Inc.
Part Life Cycle Code
活跃
Ihs Manufacturer
CREE INC
Risk Rank
5.58
达到SVHC
unknown
GTVA261701FA拓展信息








哦! 它是空的。