ICE2BS01GXT详情
Infineon ICE2BS01GXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.5
Package Width
4
Package Length
5
PCB changed
8
Standard Package Name
SOP
Supplier Package
DSO
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
8
ICE2BS01GXT拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。