ICE2BS01XK详情
Infineon ICE2BS01XK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.37(Max) - 0.38(Min)
Package Width
6.35
Package Length
9.52
PCB changed
8
Standard Package Name
DIP
Supplier Package
PDIP
Lead Shape
通孔
零件状态
Obsolete
引脚数量
8
ICE2BS01XK拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。