ICE2PCS01XKLA1详情
Infineon ICE2PCS01XKLA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
通孔
Package Height
4.37(Max) - 0.38(Min)
Package Width
6.35
Package Length
9.52
PCB changed
8
Supplier Package
PDIP
Rohs Code
有
Manufacturer Part Number
ICE2PCS01XKLA1
Manufacturer
Infineon Technologies AG
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INFINEON TECHNOLOGIES AG
Risk Rank
5.74
包装
Tube
零件状态
Obsolete
Reach合规守则
compliant
引脚数量
8
模拟 IC - 其他类型
POWER FACTOR CONTROLLER
ICE2PCS01XKLA1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。