ICE3AR2280JZXK详情
Infineon ICE3AR2280JZXK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
On/Off Pin
无
Number of PWM Outputs
1
Supplier Package
PDIP
Adjustable Output
无
SwitchingFrequency
108 kHz
Mounting
通孔
RoHS
Non-Compliant
操作温度
-40 to 150 °C
引脚数量
7
ICE3AR2280JZXK拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。