IRS1145CX1SA1详情
Infineon IRS1145CX1SA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-11-P6
Approvals
ATEX, CE, IECEX, cULus
Manufacturer
Barksdale Control Products
类型
Explosion Proof (Amplified)
输出量
4-20 mA
准确性
0.25 %
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
0个相似型号
IRS1145CX1SA1拓展信息








哦! 它是空的。