Type:SMD; Case Style:SOIC; No. of Pins:8; Operating Temperature Range:0°C to 125°C; Temp, Op. Max:125°C; Temp, Op. Min:0°C; Base Number:1117; IC
起订量
1最小包装量--
添加到询价列表
IRU1117-25CSPBFInfineonType:SMD; Case Style:SOIC; No. of Pins:8; Operating Temperature Range:0°C to 125°C; Temp, Op. Max:125°C; Temp, Op. Min:0°C; Base Number:1117; IC