KIT_AURIX_TC222_TRB详情
Infineon KIT_AURIX_TC222_TRB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
3A991.a.2
HTS
8473.30.11.80
Supported Device
TC222
Supported Device Technology
Microcontroller
JTAG Support
有
Audio Interfaces
无
Main Program Memory Type
Flash
Daughter Cards
无
零件状态
活跃
类型
评估板
内存大小
96KB
程序存储器类型
Flash
程序内存大小
1.9MB
以太网
1
USB
1
CAN
2
KIT_AURIX_TC222_TRB拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。