Infineon KIT_AURIX_TC299_E_SRAM
- 收藏
- 对比
KIT_AURIX_TC299_E_SRAM详情
Infineon KIT_AURIX_TC299_E_SRAM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
3A991a.2.
HTS
8473.30.11.80
Supported Device
TC299
Supported Device Technology
Microcontroller
JTAG Support
有
Audio Interfaces
无
Daughter Cards
无
零件状态
活跃
类型
评估板
内存大小
16MB
以太网
1
USB
1
CAN
2
KIT_AURIX_TC299_E_SRAM拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。