KITXC2365BSKTOBO1详情
Infineon KITXC2365BSKTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
Unknown
PPAP
Unknown
Supported Device
XC2365B-40F80L
Supported Device Technology
Microcontroller
JTAG Support
有
Audio Interfaces
无
Main Program Memory Type
EEPROM/Flash
Daughter Cards
无
零件状态
Unconfirmed
类型
评估套件
内存大小
34KB
程序存储器类型
EEPROM/Flash
程序内存大小
320KB
USB
1
SPI,SPI
1
CAN
2
KITXC2365BSKTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。