MB3771PH-G-JNE1详情
Infineon MB3771PH-G-JNE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
前端安装
引脚数
5
Maximum Voltage
600 VAC, 600 VDC
Manufacturer Part Number
U0981-64
Approvals
CSA, UL
Manufacturer
Turck
Package
Tube
Base Product Number
MB3771
厂商
Infineon Technologies
Product Status
Obsolete
系列
*
额定电流
9 A
知识产权评级
IP67
长度
0.3 m
MB3771PH-G-JNE1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。