MB95010PMC-G-117E1详情
Infineon MB95010PMC-G-117E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP54
Package
Bulk
Base Product Number
MB95010
厂商
Infineon Technologies
Product Status
Obsolete
系列
*
深度
161
宽度
316
高度
336
MB95010PMC-G-117E1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。