MB96F356RWBPMC1-GS-N2E2详情
Infineon MB96F356RWBPMC1-GS-N2E2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Tray
Base Product Number
MB96F356
厂商
Infineon Technologies
Product Status
Obsolete
系列
-
MB96F356RWBPMC1-GS-N2E2拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。