MB96F386RSCPMC-GS-210E2详情
Infineon MB96F386RSCPMC-GS-210E2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS1509MRAB0
Approvals
UL;CSA;IEC
Wire Size
1/0 AWG
Manufacturer
Thomas & Betts
Package
Tray
Base Product Number
MB96F386
厂商
Infineon Technologies
Product Status
Obsolete
系列
-
额定电流
100 Amps
频率
60 Hertz
电压
100/220
极数
4
连接类型
Flanged Inlet
MB96F386RSCPMC-GS-210E2拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。