Infineon REF15WIROPTI3TOBO1
- 收藏
- 对比
REF15WIROPTI3TOBO1
1211-REF15WIROPTI3TOBO1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools This is the 15W 5 V USB adapter reference design board using Quasi-Resonant PWM IC ICE2QS03G (DSO-8) with CoolMOS IPS65R1K5CE (IPAK SL) and secondary side synchronous rectification IC IR1161 (5-Pin SOT-23) with OptiMOS BSZ100N06LS3 G (S3O8, 3x3 mm
1最小包装量--
REF15WIROPTI3TOBO1详情
Infineon REF15WIROPTI3TOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
ICE2QS03G
类型
AC/DC Primary/Secondary Side Controller - Flyback
输出电压
5 V
产品
参考设计板
输入电压
85 VAC to 265 VAC
REF15WIROPTI3TOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。