S6AP901A02GU1C000详情
Infineon S6AP901A02GU1C000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Maximum Cable Diameter (mm)
88.9 mm
Minimum Cable Diameter (mm)
88.9 mm
Angle
90 Degrees
Manufacturer Part Number
074093542
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Hubbell
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Package
Tray
厂商
Infineon Technologies
Product Status
Obsolete
系列
-
组成
Metallic
S6AP901A02GU1C000拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。