S6BP401AJ2SN1B200详情
Infineon S6BP401AJ2SN1B200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
40-VFQFN Exposed Pad
供应商器件包装
40-QFN (6x6)
Package
Tape & Reel (TR)
Base Product Number
S6BP401AJ2
厂商
Infineon Technologies
Product Status
Discontinued at Digi-Key
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
Infineon
Brand
Infineon Technologies
RoHS
Details
操作温度
-40°C ~ 125°C (TA)
系列
Automotive, AEC-Q100
包装
Reel
应用
汽车
子类别
PMIC - Power Management ICs
电压 - 供电
4.5V ~ 5.5V
电流源
50µA
产品类别
Power Management Specialized - PMIC
产品类别
Power Management Specialized - PMIC
S6BP401AJ2SN1B200拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。