TDA4916GGNT详情
Infineon TDA4916GGNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
HTS
8542.39.00.01
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.45
Package Width
7.6
Package Length
15.6
PCB changed
24
Standard Package Name
SOP
Supplier Package
DSO
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
24
TDA4916GGNT拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。