TDA5150_868_10BOARD详情
Infineon TDA5150_868_10BOARD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Typical Output Power (dBm)
10
RoHS
Compliant
Typical Operating Frequency (MHz)
868
Supported Device Technology
射频收发器
Supported Device
TDA5150
PPAP
Unknown
Automotive
有
ECCN (US)
EAR99
EU RoHS
Compliant
零件状态
Unconfirmed
类型
评估板
TDA5150_868_10BOARD拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。