TLE82092SAXT详情
Infineon TLE82092SAXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542.39.00.01
Automotive
有
PPAP
Unknown
Mounting
表面贴装
Package Height
3.25
Package Width
11
Package Length
15.9
PCB changed
20
Standard Package Name
SOP
Supplier Package
DSO EP
零件状态
Unconfirmed
引脚数量
20
TLE82092SAXT拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon








哦! 它是空的。