注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥41.173993
10
¥38.843388
100
¥36.644707
500
¥34.570478
1000
¥32.613657
TLE9271QXXUMA2详情
Infineon TLE9271QXXUMA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
PG-VQFN-48
Input Voltage Range
18 V to 5.5 V
Maximum Operating Temperature
+ 150 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
类型
特殊用途
TLE9271QXXUMA2拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。