TST241-LTI-01详情
Infineon TST241-LTI-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage Ue
24 - 24
Degree of protection (IP)
IP65
Degree of protection (NEMA)
4X
Voltage type for actuating
DC
Package
Tray
厂商
Infineon Technologies
Product Status
Obsolete
系列
*
TST241-LTI-01拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。