UPC8108T-E3详情
Infineon UPC8108T-E3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Operating Temperature-Min
-25 °C
Operating Temperature-Max
75 °C
Manufacturer Part Number
UPC8108T-E3
Part Life Cycle Code
Transferred
Ihs Manufacturer
NEC ELECTRONICS CORP
Risk Rank
7.57
子类别
MIL-Spec / MIL-Type
结构
COMPONENT
Reach合规守则
unknown
产品类别
矩形MIL规格连接器
射频/微波器件类型
DOWN CONVERTER
特性阻抗
50 Ω
产品类别
矩形MIL规格连接器
UPC8108T-E3拓展信息








哦! 它是空的。