Infineon Technologies 1500PJA10
- 收藏
- 对比
1500PJA10
1211-1500PJA10
集成电路(IC)
--
大陆
立即发货

1500PJA10 datasheet pdf and Integrated Circuits (ICs) product details from Infineon Technologies stock available at utmel
1最小包装量--
1500PJA10详情
Infineon Technologies 1500PJA10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
2
Manufacturer Part Number
1500PJA10
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
O-XEDB-N2
Risk Rank
5.64
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
磁盘按钮
ECCN 代码
EAR99
端子位置
END
终端形式
无铅
Reach合规守则
unknown
JESD-30代码
O-XEDB-N2
资历状况
不合格
二极管类型
接收电极
1500PJA10拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。