Infineon Technologies 253PA100
- 收藏
- 对比
253PA100
1211-253PA100
集成电路(IC)
--
大陆
立即发货

253PA100 datasheet pdf and Integrated Circuits (ICs) product details from Infineon Technologies stock available at utmel
1最小包装量--
253PA100详情
Infineon Technologies 253PA100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
4
Manufacturer Part Number
253PA100
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
DISK BUTTON, O-XXDB-X4
Risk Rank
5.18
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
磁盘按钮
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
O-XXDB-X4
资历状况
不合格
触发装置类型
SCR
253PA100拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon







哦! 它是空的。