Infineon Technologies 403PJA160
- 收藏
- 对比
403PJA160
1211-403PJA160
集成电路(IC)
--
大陆
立即发货

403PJA160 datasheet pdf and Integrated Circuits (ICs) product details from Infineon Technologies stock available at utmel
1最小包装量--
403PJA160详情
Infineon Technologies 403PJA160重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
Manufacturer Part Number
403PJA160
Part Life Cycle Code
活跃
Ihs Manufacturer
KYOCERA CORP
Package Description
O-XXDB-X3
Risk Rank
5.64
Package Body Material
UNSPECIFIED
Package Shape
ROUND
Package Style
磁盘按钮
ECCN 代码
EAR99
端子位置
UNSPECIFIED
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
O-XXDB-X3
资历状况
不合格
二极管类型
接收电极
403PJA160拓展信息
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon
Infineon







哦! 它是空的。