Infineon Technologies BTT60201EKABOARDTOBO1
- 收藏
- 对比
BTT60201EKABOARDTOBO1
1211-BTT60201EKABOARDTOBO1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools The BTT6020-1EKA Daughterboard is a small PCB with soldered PROFET 24V device on it. It has to be used in combination with the PROFET main demo board
1最小包装量--
BTT60201EKABOARDTOBO1详情
Infineon Technologies BTT60201EKABOARDTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Tool Is For Evaluation Of
BTT6020-1EKA
Tradename
PROFET
Part # Aliases
BTT6020-1EKA BOARD SP001034978
类型
配电
输出电压
8 V to 36 V
产品
演示板
输入电压
8 V to 36 V
BTT60201EKABOARDTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。