Infineon Technologies DCSHIELDBTN9960LVTOBO1
- 收藏
- 对比
DCSHIELDBTN9960LVTOBO1
1211-DCSHIELDBTN9960LVTOBO1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools MCS_OTHER
1最小包装量--
DCSHIELDBTN9960LVTOBO1详情
Infineon Technologies DCSHIELDBTN9960LVTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
BTN9960
Country of Assembly
Not Available
Country of Diffusion
Not Available
Country of Origin
DE
For Use With
电机驱动器
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
DC-SHIELD_BTN9960LV SP005903475
包装
Container
类型
Motor/Motion Controller & Driver
产品
评估板
输入电压
8 V to 18 V
DCSHIELDBTN9960LVTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。