Infineon Technologies EVALSF3RICE3BR0665JTOBO1
- 收藏
- 对比
EVALSF3RICE3BR0665JTOBO1
1211-EVALSF3RICE3BR0665JTOBO1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools 30W 16V Evaluation Board using ICE3BR0665J Universal input 30W 16V off line fly back converter power supply utilizing CoolSET ICE3BR0665J. The application demo board is operated in Discontinuous Conduction Mode (DCM) and is running at 65 kHz switchi
1最小包装量--
EVALSF3RICE3BR0665JTOBO1详情
Infineon Technologies EVALSF3RICE3BR0665JTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
ICE3BR0665J
Factory Pack QuantityFactory Pack Quantity
1
Tradename
CoolSET
Part # Aliases
EVALSF3R-ICE3BR0665J SP000521198
类型
AC/DC Primary/Secondary Side Controller - Flyback
产品
评估板
输入电压
85 VAC to 265 VAC
EVALSF3RICE3BR0665JTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。