Infineon Technologies ISO1I811T EVAL
- 收藏
- 对比
ISO1I811T EVAL
1211-ISO1I811T EVAL
评估和演示板及套件
--
大陆
立即发货

Interface Development Tools
1最小包装量--
ISO1I811T EVAL详情
Infineon Technologies ISO1I811T EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Part # Aliases
EVALISO1I811TTOBO1 SP000918168 EVALISO1I811TTOBO1
Interface Type
Parallel, Serial
Tool Is For Evaluation Of
ISO1I811T
RoHS
N
Description/Function
Evaluation board with two isolated 8 Channel IEC61131-2 compatible digital ouput
类型
数字隔离器
工作电源电压
3 V to 5.5 V
产品
评估板
ISO1I811T EVAL拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。