注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3965.136089
10
¥3740.694422
100
¥3528.957004
500
¥3329.204721
1000
¥3140.759167
Infineon Technologies KITAURIXTC234MOTORTOBO1
- 收藏
- 对比
KITAURIXTC234MOTORTOBO1
1211-KITAURIXTC234MOTORTOBO1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools
--最小包装量--
¥
总价: ¥
KITAURIXTC234MOTORTOBO1详情
Infineon Technologies KITAURIXTC234MOTORTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
RoHS
Details
Tool Is For Evaluation Of
TC234, TLE9180, TLF35584
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Aurix
Part # Aliases
KIT_AURIX_TC234_MOTORCTR SP001397514
Unit Weight
3.831 lbs
类型
Motor/Motion Controller & Driver
输出电压
12 V
产品
Design Kits
KITAURIXTC234MOTORTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies






哦! 它是空的。