Infineon Technologies LINDEMOBOARDTOBO1
- 收藏
- 对比
LINDEMOBOARDTOBO1
1211-LINDEMOBOARDTOBO1
评估和演示板及套件
--
大陆
立即发货

Interface Development Tools Demoboard suitable for all Infineon LIN Transceiver Products in DSO-8 package: TLE7257SJ, TLE7258SJ, TLE7259-3GE.
--最小包装量--
LINDEMOBOARDTOBO1详情
Infineon Technologies LINDEMOBOARDTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
TLE7257SJ, TLE7258SJ, TLE7259-3GE
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
LIN-DEMOBOARD SP001605774
Unit Weight
0.024692 oz
Description/Function
DSO-8 package
类型
LIN收发器
工作电源电压
12 V
产品
演示板
LINDEMOBOARDTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。