Infineon Technologies TC397XP256F300SBDLXUMA2
- 收藏
- 对比
TC397XP256F300SBDLXUMA2
1211-TC397XP256F300SBDLXUMA2
嵌入式 - 微控制器
LFBGA-292
大陆
立即发货

32-bit Microcontrollers - MCU AURIX 2G-ACEE
1最小包装量--
TC397XP256F300SBDLXUMA2详情
Infineon Technologies TC397XP256F300SBDLXUMA2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
LFBGA-292
RoHS
Details
Mounting Styles
SMD/SMT
Core
TriCore
Data RAM Size
64 kB
Maximum Clock Frequency
300 MHz
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 150 C
Country of Assembly
Not Available
Country of Diffusion
Not Available
Country of Origin
DE
Data RAM Type
SRAM
Interface Type
CAN, I2C, QSPI
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
1000
Tradename
AURIX
Part # Aliases
SAL-TC397XP-256F300S BD SP005596830
系列
TC39xXX
包装
Reel
程序存储器类型
Flash
程序内存大小
16 MB
数据总线宽度
32 bit
定时器/计数器的数量
12 Timer
产品
MCUs
TC397XP256F300SBDLXUMA2拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies








哦! 它是空的。