Infineon Technologies TOOLSANDBOARDSTOBO1
- 收藏
- 对比
TOOLSANDBOARDSTOBO1
1211-TOOLSANDBOARDSTOBO1
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools 20W 5V SMPS Evaluation Board with CoolSET ICE3AR2280CJZ Universal input 20W 5V off-line flyback converter power supply utilizing CoolSET ICE3AR2280CJZ. The application demo board is operated in Continuous and Discontinuous Conduction Mode (CCM & DC
1最小包装量--
TOOLSANDBOARDSTOBO1详情
Infineon Technologies TOOLSANDBOARDSTOBO1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
ICE3AR2280CJZ
Factory Pack QuantityFactory Pack Quantity
1
Tradename
CoolSET
Part # Aliases
EVALSF3R-ICE3AR2280CJZ SP001009280
类型
AC/DC Converter
产品
演示板
输入电压
85 VAC to 265 VAC
TOOLSANDBOARDSTOBO1拓展信息
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies
Infineon Technologies







哦! 它是空的。