Integrated Device Technology 71V433S11PF
- 收藏
- 对比
71V433S11PF详情
Integrated Device Technology 71V433S11PF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
QFP, QFP100,.63X.87
Manufacturer Package Code
PK100
Rohs Code
无
Manufacturer Part Number
71V433S11PF
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.88
Part Package Code
TQFP
无铅代码
无
引脚数量
100
Brand Name
集成设备技术
达到SVHC
not_compliant
71V433S11PF拓展信息








哦! 它是空的。