Integrated Device Technology HXR42400-DNT
- 收藏
- 对比
HXR42400-DNT详情
Integrated Device Technology HXR42400-DNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Manufacturer Package Code
DICEW
Rohs Code
有
Manufacturer Part Number
HXR42400-DNT
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.66
Part Package Code
WAFER
无铅代码
有
引脚数量
0
Brand Name
集成设备技术
通信IC类型
电信电路
达到SVHC
compliant
HXR42400-DNT拓展信息








哦! 它是空的。