Integrated Device Technology IDT29FCT52ATDB
- 收藏
- 对比
IDT29FCT52ATDB
1179-IDT29FCT52ATDB
无类别的
--
大陆
立即发货

Registered Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, CDIP24, CERDIP-24
1最小包装量--
IDT29FCT52ATDB详情
Integrated Device Technology IDT29FCT52ATDB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP24,.3
Rohs Code
无
Manufacturer Part Number
IDT29FCT52ATDB
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.84
Part Package Code
DIP
无铅代码
无
HTS代码
8542.39.00.01
引脚数量
24
达到SVHC
not_compliant
IDT29FCT52ATDB拓展信息







哦! 它是空的。