Integrated Device Technology IDT54FCT373ATDB
- 收藏
- 对比
IDT54FCT373ATDB
1179-IDT54FCT373ATDB
逻辑 - 触发器
--
大陆
立即发货

Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, CDIP20, CERAMIC, DIP-20
1最小包装量--
IDT54FCT373ATDB详情
Integrated Device Technology IDT54FCT373ATDB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP20,.3
Rohs Code
无
Manufacturer Part Number
IDT54FCT373ATDB
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
1.47
Part Package Code
DIP
无铅代码
无
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
20
IDT54FCT373ATDB拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。