Integrated Device Technology IDT74FCT162245ETPA
- 收藏
- 对比
IDT74FCT162245ETPA
1179-IDT74FCT162245ETPA
无类别的
--
大陆
立即发货

Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48, 0.50 MM PITCH, TSSOP-48
--最小包装量--
IDT74FCT162245ETPA详情
Integrated Device Technology IDT74FCT162245ETPA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP48,.3,20
Rohs Code
无
Manufacturer Part Number
IDT74FCT162245ETPA
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5
Part Package Code
TSSOP
Reach合规守则
not_compliant
引脚数量
48
IDT74FCT162245ETPA拓展信息







哦! 它是空的。