Integrated Device Technology IDT74FCT16245ATPF
- 收藏
- 对比
IDT74FCT16245ATPF
1179-IDT74FCT16245ATPF
无类别的
--
大陆
立即发货

Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48, TVSOP-48
1最小包装量--
IDT74FCT16245ATPF详情
Integrated Device Technology IDT74FCT16245ATPF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP48,.25,16
Rohs Code
无
Manufacturer Part Number
IDT74FCT16245ATPF
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.54
Part Package Code
SOIC
无铅代码
无
HTS代码
8542.39.00.01
引脚数量
48
达到SVHC
not_compliant
IDT74FCT16245ATPF拓展信息







哦! 它是空的。