Integrated Device Technology IDT74FCT162823CTPAG
- 收藏
- 对比
IDT74FCT162823CTPAG
1179-IDT74FCT162823CTPAG
逻辑 - 触发器
--
大陆
立即发货

Bus Driver, FCT Series, 2-Func, 9-Bit, True Output, CMOS, PDSO56, GREEN, TSSOP-56
1最小包装量--
IDT74FCT162823CTPAG详情
Integrated Device Technology IDT74FCT162823CTPAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
TSSOP, TSSOP56,.3,20
Rohs Code
有
Manufacturer Part Number
IDT74FCT162823CTPAG
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.31
Part Package Code
TSSOP
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
56
IDT74FCT162823CTPAG拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。