Integrated Device Technology IDT74FCT16374ATPVG8
- 收藏
- 对比
IDT74FCT16374ATPVG8
1179-IDT74FCT16374ATPVG8
逻辑 - 触发器
--
大陆
立即发货

Bus Driver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48, SSOP-48
1最小包装量--
IDT74FCT16374ATPVG8详情
Integrated Device Technology IDT74FCT16374ATPVG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SSOP,
Rohs Code
有
Manufacturer Part Number
IDT74FCT16374ATPVG8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.04
Part Package Code
SSOP
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
48
IDT74FCT16374ATPVG8拓展信息
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)
Integrated Device Technology (IDT)







哦! 它是空的。