Integrated Device Technology IDT74FCT16543CTPV
- 收藏
- 对比
IDT74FCT16543CTPV
1179-IDT74FCT16543CTPV
无类别的
--
大陆
立即发货

Registered Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56, SSOP-56
1最小包装量--
IDT74FCT16543CTPV详情
Integrated Device Technology IDT74FCT16543CTPV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SSOP, SSOP56,.4
Rohs Code
无
Manufacturer Part Number
IDT74FCT16543CTPV
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
7.66
Part Package Code
SSOP
HTS代码
8542.39.00.01
引脚数量
56
达到SVHC
not_compliant
IDT74FCT16543CTPV拓展信息







哦! 它是空的。