Integrated Device Technology IDT74FCT299AP
- 收藏
- 对比
IDT74FCT299AP
1179-IDT74FCT299AP
无类别的
--
大陆
立即发货

Parallel In Parallel Out, FCT Series, 8-Bit, Bidirectional, True Output, CMOS, PDIP20, PLASTIC, DIP-20
1最小包装量--
IDT74FCT299AP详情
Integrated Device Technology IDT74FCT299AP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
DIP, DIP20,.3
Rohs Code
无
Manufacturer Part Number
IDT74FCT299AP
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.48
Part Package Code
DIP
HTS代码
8542.39.00.01
引脚数量
20
达到SVHC
not_compliant
IDT74FCT299AP拓展信息







哦! 它是空的。