Integrated Device Technology IDT74FCT3245QG8
- 收藏
- 对比
IDT74FCT3245QG8
1179-IDT74FCT3245QG8
无类别的
--
大陆
立即发货

Bus Transceiver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20, QSOP-20
--最小包装量--
IDT74FCT3245QG8详情
Integrated Device Technology IDT74FCT3245QG8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SSOP,
Rohs Code
有
Manufacturer Part Number
IDT74FCT3245QG8
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
5.03
Part Package Code
QSOP
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
引脚数量
20
达到SVHC
compliant
IDT74FCT3245QG8拓展信息







哦! 它是空的。