Integrated Device Technology IDT74FCT541ATSO
- 收藏
- 对比
IDT74FCT541ATSO
1179-IDT74FCT541ATSO
无类别的
--
大陆
立即发货

Bus Driver, FCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20, SOIC-20
1最小包装量--
IDT74FCT541ATSO详情
Integrated Device Technology IDT74FCT541ATSO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
SOP, SOP20,.4
Rohs Code
无
Manufacturer Part Number
IDT74FCT541ATSO
Manufacturer
Integrated Device Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
INTEGRATED DEVICE TECHNOLOGY INC
Risk Rank
8.38
Part Package Code
SOIC
引脚数量
20
达到SVHC
not_compliant
IDT74FCT541ATSO拓展信息







哦! 它是空的。